Small Signal Field-Effect Transistor, 4.5A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WSMINI6-F1-B, SC-113DA, 6 PIN Product overview: FK6K02010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.5A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK6K02010L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 745771-FK6K02010L
Manufacturer Homepage: www.panasonic.com/in
Reference case: SOT-363
Reference Date Code: 13+Rohs
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET, N CHANNEL, 20V, 0.013OHM, 4.5A, WSMINI6-F1-B, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET, N CHANNEL, 20V, 0.013OHM, 4.5A, WSMINI6-F1-B; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:700mW RoHS Compliant: Yes
MOSFET NCH MOS FET FLT LD 2.0x2.1mm
MOSFET N-CH 20V 4.5A WSMINI6
MOSFET N-CH 20V 4.5A WSMINI6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FK6K02010L | 745771-FK6K02010L | 53W8109 | 56W4023 | FK6K02010L | FK6K02010L | FK6K02010L |
| Product Name | N-Channel 4.5A 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK6K02010L | Mosfet, N Channel, 20V, 0.013Ohm, 4.5A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic | Mosfet, N Channel, 20V, 0.013Ohm, 4.5A, Wsmini6-F1-B; Channel Type Panasonic | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | ||||
| TJ | -40 C (-40 F) | 150 C (302 F) | |||||
| IDSS | 4500 milliamps | 4500 milliamps | 4500 milliamps |