Panasonic N-Channel 30V 100mA MOSFET Transistor FK3503010L

Description
N-Channel JFET, 30V, 100mA, 3Ω Rds(on), SC Package Product overview: FK3503010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3503010L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 100mA, 3Ω Rds(on), SC Package Product overview: FK3503010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3503010L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 100mA MOSFET Transistor
278-FK3503010L
N-Channel 30V 100mA MOSFET Transistor 278-FK3503010L
N-Channel JFET, 30V, 100mA, 3Ω Rds(on), SC Package Product overview: FK3503010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3503010L can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 100mA, 3Ω Rds(on), SC Package Product overview: FK3503010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3503010L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK3503010L - 114763-FK3503010L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK3503010L
114763-FK3503010L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK3503010L 114763-FK3503010L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114763-FK3503010L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2-B Dimension: SC-85 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114763-FK3503010L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2-B
Dimension: SC-85
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FK3503010L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FK3503010L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FK3503010L
MOSFET N-CH 30V 100MA SMINI3

MOSFET N-CH 30V 100MA SMINI3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch MOSFET 2.0x2.1mm Flat lead

MOSFET Nch MOSFET 2.0x2.1mm Flat lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FK3503010L 114763-FK3503010L FK3503010L FK3503010L
Product Name N-Channel 30V 100mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK3503010L Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 150 milliwatts 150 milliwatts
TJ -40 C (-40 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details