Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - FJ6K01010L FJ6K01010L

Description
Manufacturer: Panasonic Win Source Part Number: 871989-FJ6K01010L Operating Temperature Range: 150°C (TJ) Features: P-Channel 4A (Ta) 700mW (Ta) Surface Mount WSMini6-F1-B Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WSMini6-F1-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: FJ6K01010LTR, FJ6K01010L-ND, FJ6K01010LDKR, FJ6K01010LCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871989-FJ6K01010L Operating Temperature Range: 150°C (TJ) Features: P-Channel 4A (Ta) 700mW (Ta) Surface Mount WSMini6-F1-B Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WSMini6-F1-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: FJ6K01010LTR, FJ6K01010L-ND, FJ6K01010LDKR, FJ6K01010LCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FJ6K01010L - 871989-FJ6K01010L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FJ6K01010L
871989-FJ6K01010L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FJ6K01010L 871989-FJ6K01010L
Manufacturer: Panasonic Win Source Part Number: 871989-FJ6K01010L Operating Temperature Range: 150°C (TJ) Features: P-Channel 4A (Ta) 700mW (Ta) Surface Mount WSMini6-F1-B Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WSMini6-F1-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: FJ6K01010LTR, FJ6K01010L-ND, FJ6K01010LDKR, FJ6K01010LCT

Manufacturer: Panasonic
Win Source Part Number: 871989-FJ6K01010L
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 4A (Ta) 700mW (Ta) Surface Mount WSMini6-F1-B
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: WSMini6-F1-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: FJ6K01010LTR, FJ6K01010L-ND, FJ6K01010LDKR, FJ6K01010LCT

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -4A -12V MOSFET Transistor
278-FJ6K01010L
P-Channel SMD -4A -12V MOSFET Transistor 278-FJ6K01010L
P-Channel JFET, -4A ID, -12V Vdss, 41mR Rds(on), SMD Product overview: FJ6K01010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -4A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -4A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FJ6K01010L can be used for catalog matching and distributor lookup.

P-Channel JFET, -4A ID, -12V Vdss, 41mR Rds(on), SMD Product overview: FJ6K01010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -4A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -4A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FJ6K01010L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic - 56W4019 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic
56W4019
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic 56W4019
MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:700mW RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:700mW RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic - 53W8103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic
53W8103
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic 53W8103
MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FJ6K01010L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FJ6K01010L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FJ6K01010L
MOSFET P-CH 12V 4A WSMINI6

MOSFET P-CH 12V 4A WSMINI6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH MOS FET FLT LD 2.0x2.1mm

MOSFET PCH MOS FET FLT LD 2.0x2.1mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 871989-FJ6K01010L 278-FJ6K01010L 56W4019 53W8103 FJ6K01010L FJ6K01010L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FJ6K01010L P-Channel SMD -4A -12V MOSFET Transistor Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel
TJ 150 C (302 F) -40 C (-40 F)
Package Type SOT3; WSMini6-F1-B TO-3 TO-3 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data