Panasonic Photoelectric FD-WV42

Description
SHARP BENDING 2MM DIA. SIDE-VIEW REFLECTIV. FREE 2 YEAR RADWELL WARRANTY
Description
SHARP BENDING 2MM DIA. SIDE-VIEW REFLECTIV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24158989 - Radwell International
Willingboro, NJ, United States
Photoelectric
24158989
Photoelectric 24158989
SHARP BENDING 2MM DIA. SIDE-VIEW REFLECTIV. FREE 2 YEAR RADWELL WARRANTY

SHARP BENDING 2MM DIA. SIDE-VIEW REFLECTIV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24158989
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1035-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photoelectric Sensors - 2055195 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details