Panasonic Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers FCAB21350L1

Description
Win Source Part Number: 1058650-FCAB21350L1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 12V (Max) Rds On (Typ): 2.1mOhm Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P18976TR,P18976DKR,P 18976CT Base Product Number: FCAB21350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1058650-FCAB21350L1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 12V (Max) Rds On (Typ): 2.1mOhm Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P18976TR,P18976DKR,P 18976CT Base Product Number: FCAB21350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1058650-FCAB21350L1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1058650-FCAB21350L1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1058650-FCAB21350L1
Win Source Part Number: 1058650-FCAB21350L1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 12V (Max) Rds On (Typ): 2.1mOhm Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P18976TR,P18976DKR,P 18976CT Base Product Number: FCAB21350 Product Status: Obsolete

Win Source Part Number: 1058650-FCAB21350L1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 12A
Output Configuration: Low Side
Voltage - Load: 12V (Max)
Rds On (Typ): 2.1mOhm
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-SMD
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P18976TR,P18976DKR,P18976CT
Base Product Number: FCAB21350
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1058650-FCAB21350L1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 154891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details