Panasonic Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers FC6B21150L1

Description
Win Source Part Number: 1058641-FC6B21150L1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 8A Output Configuration: Low Side Voltage - Load: 12V (Max) Rds On (Typ): 4mOhm Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P18972TR,P18972DKR,P 18972CT Base Product Number: FC6B21150 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1058641-FC6B21150L1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 8A Output Configuration: Low Side Voltage - Load: 12V (Max) Rds On (Typ): 4mOhm Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P18972TR,P18972DKR,P 18972CT Base Product Number: FC6B21150 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1058641-FC6B21150L1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1058641-FC6B21150L1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1058641-FC6B21150L1
Win Source Part Number: 1058641-FC6B21150L1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 8A Output Configuration: Low Side Voltage - Load: 12V (Max) Rds On (Typ): 4mOhm Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P18972TR,P18972DKR,P 18972CT Base Product Number: FC6B21150 Product Status: Obsolete

Win Source Part Number: 1058641-FC6B21150L1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 8A
Output Configuration: Low Side
Voltage - Load: 12V (Max)
Rds On (Typ): 4mOhm
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-SMD
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P18972TR,P18972DKR,P18972CT
Base Product Number: FC6B21150
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1058641-FC6B21150L1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details