Panasonic PMIC - PMIC - Power Distribution Switches, Load Drivers - FC4B21300L1 FC4B21300L1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037854-FC4B21300L1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 12V (Max) Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Case / Package: 4-SMD Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037854-FC4B21300L1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 12V (Max) Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Case / Package: 4-SMD Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FC4B21300L1
FC4B21300L1
PMIC - PMIC - Power Distribution Switches, Load Drivers - FC4B21300L1 FC4B21300L1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037854-FC4B21300L1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 12V (Max) Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Case / Package: 4-SMD Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037854-FC4B21300L1
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 12V (Max)
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: 4-SMD
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FC4B21300L1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FC4B21300L1
PMIC - Power Distribution Switches, Load Drivers FC4B21300L1
IC PWR DRIVER N-CHANNEL 1:1 4SMD

IC PWR DRIVER N-CHANNEL 1:1 4SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FC4B21300L1 FC4B21300L1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FC4B21300L1 PMIC - Power Distribution Switches, Load Drivers
Voltage 12V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 6520320 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details