Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
PANASONIC
EZPV70126LTT -- FILM CAPACITORS
Panasonic
Film Capacitors
EZPV70126LTT
Description
Film Capacitors 700VDC 12uF 10% 2-Pin AE
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Film Capacitors 700VDC 12uF 10% 2-Pin AE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2889961
Film Capacitors
2889961
Film Capacitors 700VDC 12uF 10% 2-Pin AE
Film Capacitors 700VDC 12uF 10% 2-Pin AE
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2889963
Film Capacitors
2889963
Film Capacitors 700VDC 12uF 10% 2-Pin AE
Film Capacitors 700VDC 12uF 10% 2-Pin AE
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Capacitors
Product Number
2889961
Product Name
Film Capacitors
Configuration / Form Factor
Leaded Capacitor
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Polyester film capacitor
W20(CL20T series)
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
SCHURTER Inc
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter
5500.2047
Specs
Configuration / Form Factor
Heavy Duty / Electric Power Capacitors
Applications
High Power
Capacitance Type
Fixed
View Details
RS Components, Ltd.
Film Capacitors
1833161
Specs
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Technology
Film Capacitors
Applications
Automotive
View Details
Cornell Dubilier
Aluminum Electrolytic Capacitor
101822T050AB2A
Specs
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
8200 microF
View Details
3
suppliers