CAP, 13UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:13µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):800V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 13UF 10% 800V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 38AJ1306 | EZP-V80136LTA |
| Product Name | Cap, 13Uf, 800V, Film, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |