Panasonic Film Capacitors EZP-Q38905MTA

Description
CAP FILM 9UF 5% 380VAC RADIAL
Datasheet
Description
CAP FILM 9UF 5% 380VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q38905MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q38905MTA
Film Capacitors EZP-Q38905MTA
CAP FILM 9UF 5% 380VAC RADIAL

CAP FILM 9UF 5% 380VAC RADIAL

Supplier's Site Datasheet
Cap, 9Uf, 380Vac, Film, Radial; Dielectric Type Panasonic - 70AH3200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9Uf, 380Vac, Film, Radial; Dielectric Type Panasonic
70AH3200
Cap, 9Uf, 380Vac, Film, Radial; Dielectric Type Panasonic 70AH3200
CAP, 9UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:9µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):- RoHS Compliant: Yes

CAP, 9UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:9µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EZP-Q38905MTA 70AH3200
Product Name Film Capacitors Cap, 9Uf, 380Vac, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 9 microF 9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers