CAP FILM 4.7UF 5% 380VAC RADIAL
CAP FILM 4.7UF 5% 380VAC RADIAL
CAP, 4.7UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:36mmRoHS Compliant: Yes
CAP FILM 4.7UF 5% 380VAC RADIAL
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EZP-Q38475LTA | EZP-Q38475LTA | 70AH3188 | EZP-Q38475LTA |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, 4.7Uf, 380Vac, Film, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |