Panasonic Film Capacitors EZP-Q38156LTB

Description
CAP FILM 15UF 5% 380VAC RADIAL
Datasheet
Description
CAP FILM 15UF 5% 380VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q38156LTB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q38156LTB
Film Capacitors EZP-Q38156LTB
CAP FILM 15UF 5% 380VAC RADIAL

CAP FILM 15UF 5% 380VAC RADIAL

Supplier's Site Datasheet
Cap, 15Uf, 380Vac, Film, Radial; Dielectric Type Panasonic - 82AH0784 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 380Vac, Film, Radial; Dielectric Type Panasonic
82AH0784
Cap, 15Uf, 380Vac, Film, Radial; Dielectric Type Panasonic 82AH0784
CAP, 15UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

CAP, 15UF, 380VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-Q38156LTB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-Q38156LTB
Capacitors - Film Capacitors EZP-Q38156LTB
CAP FILM 15UF 5% 380VAC RADIAL

CAP FILM 15UF 5% 380VAC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-Q38156LTB 82AH0784 EZP-Q38156LTB
Product Name Film Capacitors Cap, 15Uf, 380Vac, Film, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details