Panasonic Film Capacitors EZP-Q33355LTA

Description
CAP FILM 3.5UF 5% 330VAC RADIAL
Datasheet
Description
CAP FILM 3.5UF 5% 330VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-Q33355LTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33355LTA
Film Capacitors EZP-Q33355LTA
CAP FILM 3.5UF 5% 330VAC RADIAL

CAP FILM 3.5UF 5% 330VAC RADIAL

Supplier's Site Datasheet
Cap, 3.5Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 70AH3162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.5Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
70AH3162
Cap, 3.5Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 70AH3162
CAP, 3.5UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:0.02ohmRoHS Compliant: Yes

CAP, 3.5UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; ESR:0.02ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EZP-Q33355LTA 70AH3162
Product Name Film Capacitors Cap, 3.5Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details