Panasonic Capacitors - Film Capacitors EZP-Q33206MTB

Description
CAP FILM 20UF 5% 330VAC RADIAL
Datasheet
Description
CAP FILM 20UF 5% 330VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-Q33206MTB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-Q33206MTB
Capacitors - Film Capacitors EZP-Q33206MTB
CAP FILM 20UF 5% 330VAC RADIAL

CAP FILM 20UF 5% 330VAC RADIAL

Supplier's Site
Film Capacitors - EZP-Q33206MTB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33206MTB
Film Capacitors EZP-Q33206MTB
CAP FILM 20UF 5% 330VAC RADIAL

CAP FILM 20UF 5% 330VAC RADIAL

Supplier's Site Datasheet
Cap, 20Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 82AH0775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
82AH0775
Cap, 20Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 82AH0775
CAP, 20UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

CAP, 20UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-Q33206MTB EZP-Q33206MTB 82AH0775
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 20Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers