Panasonic Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic EZP-Q33126LTA

Description
CAP, 12UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes
Datasheet
Description
CAP, 12UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic - 70AH3152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic
70AH3152
Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic 70AH3152
CAP, 12UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

CAP, 12UF, 330VAC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(DC):-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - EZP-Q33126LTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-Q33126LTA
Film Capacitors EZP-Q33126LTA
CAP FILM 12UF 5% 330VAC RADIAL

CAP FILM 12UF 5% 330VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 70AH3152 EZP-Q33126LTA
Product Name Cap, 12Uf, 330Vac, Film, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details