Panasonic Capacitors - Film Capacitors EZP-E80456MTA

Description
CAP FILM 45UF 10% 800VDC RADIAL
Datasheet
Description
CAP FILM 45UF 10% 800VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-E80456MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E80456MTA
Capacitors - Film Capacitors EZP-E80456MTA
CAP FILM 45UF 10% 800VDC RADIAL

CAP FILM 45UF 10% 800VDC RADIAL

Supplier's Site
Film Capacitor, 45Uf, 10%, 800V, Radial; Dielectric Type Panasonic - 44W8358 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 45Uf, 10%, 800V, Radial; Dielectric Type Panasonic
44W8358
Film Capacitor, 45Uf, 10%, 800V, Radial; Dielectric Type Panasonic 44W8358
FILM CAPACITOR, 45UF, 10%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:45µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 45UF, 10%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:45µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - EZP-E80456MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E80456MTA
Film Capacitors EZP-E80456MTA
CAP FILM 45UF 10% 800VDC RADIAL

CAP FILM 45UF 10% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E80456MTA 44W8358 EZP-E80456MTA
Product Name Capacitors - Film Capacitors Film Capacitor, 45Uf, 10%, 800V, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details