Panasonic Capacitors - Film Capacitors EZP-E80356MTA

Description
CAP FILM 35UF 10% 800VDC RADIAL
Datasheet
Description
CAP FILM 35UF 10% 800VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - EZP-E80356MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E80356MTA
Capacitors - Film Capacitors EZP-E80356MTA
CAP FILM 35UF 10% 800VDC RADIAL

CAP FILM 35UF 10% 800VDC RADIAL

Supplier's Site
Film Capacitor, 35Uf, 800V, Rad; Dielectric Type Panasonic - 44W8356 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 35Uf, 800V, Rad; Dielectric Type Panasonic
44W8356
Film Capacitor, 35Uf, 800V, Rad; Dielectric Type Panasonic 44W8356
FILM CAPACITOR, 35UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

FILM CAPACITOR, 35UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:35µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - EZP-E80356MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E80356MTA
Film Capacitors EZP-E80356MTA
CAP FILM 35UF 10% 800VDC RADIAL

CAP FILM 35UF 10% 800VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E80356MTA 44W8356 EZP-E80356MTA
Product Name Capacitors - Film Capacitors Film Capacitor, 35Uf, 800V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers