FILM CAPACITOR, 25UF, 10%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 25UF 10% 800VDC RADIAL
CAP FILM 25UF 10% 800VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 44W8354 | EZP-E80256MTA | EZP-E80256MTA |
| Product Name | Film Capacitor, 25Uf, 10%, 800V, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |