Panasonic Film Capacitors EZP-E50756MTA

Description
CAP FILM 75UF 10% 500VDC RADIAL
Datasheet
Description
CAP FILM 75UF 10% 500VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-E50756MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E50756MTA
Film Capacitors EZP-E50756MTA
CAP FILM 75UF 10% 500VDC RADIAL

CAP FILM 75UF 10% 500VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 75Uf, 500V, 10%, Radial; Dielectric Type Panasonic - 05X8272 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 75Uf, 500V, 10%, Radial; Dielectric Type Panasonic
05X8272
Film Capacitor, 75Uf, 500V, 10%, Radial; Dielectric Type Panasonic 05X8272
FILM CAPACITOR, 75UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:75µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 75UF, 500V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:75µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors EZP-E50756MTA
CAP FILM 75UF 10% 500VDC RADIAL

CAP FILM 75UF 10% 500VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E50756MTA 05X8272 EZP-E50756MTA
Product Name Film Capacitors Film Capacitor, 75Uf, 500V, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 75 microF 75 microF 75 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details