Panasonic Film Capacitors EZP-E1B256MTA

Description
CAP FILM 25UF 10% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 25UF 10% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EZP-E1B256MTA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EZP-E1B256MTA
Film Capacitors EZP-E1B256MTA
CAP FILM 25UF 10% 1.1KVDC RADIAL

CAP FILM 25UF 10% 1.1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - EZP-E1B256MTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
EZP-E1B256MTA
Capacitors - Film Capacitors EZP-E1B256MTA
CAP FILM 25UF 10% 1.1KVDC RADIAL

CAP FILM 25UF 10% 1.1KVDC RADIAL

Supplier's Site
Film Capacitor, 25Uf, 1.1Kv, Rad; Dielectric Type Panasonic - 44W8347 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 25Uf, 1.1Kv, Rad; Dielectric Type Panasonic
44W8347
Film Capacitor, 25Uf, 1.1Kv, Rad; Dielectric Type Panasonic 44W8347
FILM CAPACITOR, 25UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

FILM CAPACITOR, 25UF, 1.1KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EZP-E1B256MTA EZP-E1B256MTA 44W8347
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 25Uf, 1.1Kv, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 25 microF 25 microF 25 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details