Panasonic Varistor, 0603, 42V, 68Pf; Voltage Rating Vac Panasonic EZJZ1V420FA

Description
VARISTOR, 0603, 42V, 68PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 0603, 42V, 68PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0603, 42V, 68Pf; Voltage Rating Vac Panasonic - 63W2148 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0603, 42V, 68Pf; Voltage Rating Vac Panasonic
63W2148
Varistor, 0603, 42V, 68Pf; Voltage Rating Vac Panasonic 63W2148
VARISTOR, 0603, 42V, 68PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 0603, 42V, 68PF; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W2148
Product Name Varistor, 0603, 42V, 68Pf; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4610 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Diode - 127648331 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details