Panasonic Varistor, Aec-Q200, Mlv, 16V, 0603; Voltage Rating Vac Panasonic EZJZ1V270GM

Description
VARISTOR, AEC-Q200, MLV, 16V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 16V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 16V, 0603; Voltage Rating Vac Panasonic - 45AJ0202 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 16V, 0603; Voltage Rating Vac Panasonic
45AJ0202
Varistor, Aec-Q200, Mlv, 16V, 0603; Voltage Rating Vac Panasonic 45AJ0202
VARISTOR, AEC-Q200, MLV, 16V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 16V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45AJ0202
Product Name Varistor, Aec-Q200, Mlv, 16V, 0603; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4468US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC302L - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details