Panasonic Varistor, 0805, 6V, 22Nf; Voltage Rating Vac Panasonic EZJS2VB223

Description
VARISTOR, 0805, 6V, 22NF; Voltage Rating VAC:-; Voltage Rating V DC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 0805, 6V, 22NF; Voltage Rating VAC:-; Voltage Rating V DC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0805, 6V, 22Nf; Voltage Rating Vac Panasonic - 63W2131 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0805, 6V, 22Nf; Voltage Rating Vac Panasonic
63W2131
Varistor, 0805, 6V, 22Nf; Voltage Rating Vac Panasonic 63W2131
VARISTOR, 0805, 6V, 22NF; Voltage Rating VAC:-; Voltage Rating V DC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 0805, 6V, 22NF; Voltage Rating VAC:-; Voltage Rating V DC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W2131
Product Name Varistor, 0805, 6V, 22Nf; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 16 volts
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details