Panasonic Varistor, Aec-Q200, Mlv, 13V, 0603; Voltage Rating Vac Panasonic EZJP1V220JM

Description
VARISTOR, AEC-Q200, MLV, 13V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:13V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 13V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:13V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 13V, 0603; Voltage Rating Vac Panasonic - 45AJ0201 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 13V, 0603; Voltage Rating Vac Panasonic
45AJ0201
Varistor, Aec-Q200, Mlv, 13V, 0603; Voltage Rating Vac Panasonic 45AJ0201
VARISTOR, AEC-Q200, MLV, 13V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:13V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 13V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:13V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45AJ0201
Product Name Varistor, Aec-Q200, Mlv, 13V, 0603; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 15JGQ100 - 15JGQ100 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details