Panasonic Varistor, Aec-Q200, Mlv, 11V, 0603; Voltage Rating Vac Panasonic EZJP1V180JM

Description
VARISTOR, AEC-Q200, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:11V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:11V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 11V, 0603; Voltage Rating Vac Panasonic - 45AJ0197 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 11V, 0603; Voltage Rating Vac Panasonic
45AJ0197
Varistor, Aec-Q200, Mlv, 11V, 0603; Voltage Rating Vac Panasonic 45AJ0197
VARISTOR, AEC-Q200, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:11V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 11V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:11V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45AJ0197
Product Name Varistor, Aec-Q200, Mlv, 11V, 0603; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes, Rectifiers - Arrays - 83CNQ100 - 1133952-83CNQ100 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 1 volts
VR 100 volts
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details