Panasonic Varistor, 6.8V, 3.7Vdc, 0402; Voltage Rating Vac Panasonic EZJP0V6R8GA

Description
VARISTOR, 6.8V, 3.7VDC, 0402; Voltage Rating VAC:-; Voltage Rating VDC:3.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:3A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 6.8V, 3.7VDC, 0402; Voltage Rating VAC:-; Voltage Rating VDC:3.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:3A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 6.8V, 3.7Vdc, 0402; Voltage Rating Vac Panasonic - 55R1667 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 6.8V, 3.7Vdc, 0402; Voltage Rating Vac Panasonic
55R1667
Varistor, 6.8V, 3.7Vdc, 0402; Voltage Rating Vac Panasonic 55R1667
VARISTOR, 6.8V, 3.7VDC, 0402; Voltage Rating VAC:-; Voltage Rating VDC:3.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:3A; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, 6.8V, 3.7VDC, 0402; Voltage Rating VAC:-; Voltage Rating VDC:3.7V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:3A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 55R1667
Product Name Varistor, 6.8V, 3.7Vdc, 0402; Voltage Rating Vac Panasonic
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky SMD 8A 80V Diode and Rectifier - 280-8TQ080SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details