VARISTORS, MULTILAYER, 27V, 16V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:27V; Product Range:EZJZ Series; Clamping Voltage Vc Max:16V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:20A; Capacitance:100pF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55T6234 |
| Product Name | Varistors, Multilayer, 27V, 16V, 0603; Voltage Rating Vac Panasonic |
| Technology | Multilayer |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |