Panasonic Varistor, Mlv, 6V, 0805; Voltage Rating Vac Panasonic EZJ-S2VB223

Description
VARISTOR, MLV, 6V, 0805; Voltage Rating VAC:-; Voltage Rating VDC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
VARISTOR, MLV, 6V, 0805; Voltage Rating VAC:-; Voltage Rating VDC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 6V, 0805; Voltage Rating Vac Panasonic - 55T6219 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 6V, 0805; Voltage Rating Vac Panasonic
55T6219
Varistor, Mlv, 6V, 0805; Voltage Rating Vac Panasonic 55T6219
VARISTOR, MLV, 6V, 0805; Voltage Rating VAC:-; Voltage Rating VDC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MLV, 6V, 0805; Voltage Rating VAC:-; Voltage Rating VDC:6V; Product Range:EZJS Series; Clamping Voltage Vc Max:-; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 55T6219
Product Name Varistor, Mlv, 6V, 0805; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
RF Diodes - 863-1787-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1333369 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4469 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details