Panasonic VARISTOR 22V 0402 EZJ-P0V220HM

Description
VARISTOR 22V 0402
Description
VARISTOR 22V 0402

Suppliers

Company
Product
Description
Supplier Links
VARISTOR 22V 0402 - 590-EZJ-P0V220HM - Utmel Electronic Limited
Hong Kong, China
VARISTOR 22V 0402
590-EZJ-P0V220HM
VARISTOR 22V 0402 590-EZJ-P0V220HM
VARISTOR 22V 0402

VARISTOR 22V 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Varistors
Product Number 590-EZJ-P0V220HM
Product Name VARISTOR 22V 0402
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details