Panasonic Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic EZJ-P0V120JM

Description
VARISTOR, AEC-Q200, MLV, 0402; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 0402; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic - 38AJ1144 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic
38AJ1144
Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic 38AJ1144
VARISTOR, AEC-Q200, MLV, 0402; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 0402; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic - 38AJ1145 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic
38AJ1145
Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic 38AJ1145
VARISTOR, AEC-Q200, MLV, 0402; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 0402; Voltage Rating VAC:-; Voltage Rating VDC:7.5V; Product Range:EZJP-M Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:10A; Peak Energy (10/1000uS):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1144
Product Name Varistor, Aec-Q200, Mlv, 0402; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Illuminance sensors - S13948-01SB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
50V 250MW SOT-23 Diode and Rectifier - 284-SMP1320-003LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details