Infineon Technologies AG PMIC - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF 111-3038PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046355-111-3038PBF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 95
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046355-111-3038PBF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF - 1046355-111-3038PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF
1046355-111-3038PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF 1046355-111-3038PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046355-111-3038PBF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Infineon Technologies
Win Source Part Number: 1046355-111-3038PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 27μs
Delay Time - OFF: 130ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 36 V to 75 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
111-3038PBF
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 111-3038PBF
IC OR CTRLR N+1 8SOIC

IC OR CTRLR N+1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1046355-111-3038PBF 111-3038PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - 111-3038PBF Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW70C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 50SQ100TR - 1129001-50SQ100TR - Win Source Electronics
Specs
Diode Type Schottky
View Details