Panasonic EMI/RFI Filters (LC, RC Networks) - EZACT31AAAJ EZACT31AAAJ

Description
Manufacturer: Panasonic Win Source Part Number: 745697-EZACT31AAAJ Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 745697-EZACT31AAAJ Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EZACT31AAAJ
EZACT31AAAJ
EMI/RFI Filters (LC, RC Networks) - EZACT31AAAJ EZACT31AAAJ
Manufacturer: Panasonic Win Source Part Number: 745697-EZACT31AAAJ Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 745697-EZACT31AAAJ
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD0805
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EZACT31AAAJ
Product Name EMI/RFI Filters (LC, RC Networks) - EZACT31AAAJ
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 940 - 960 MHz, 50Ω - CBP6-950BB+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details