Panasonic Fuse, Thermal Cutoff, 92°C, 2A; Product Range Panasonic EYP-2MP092AFT

Description
FUSE, THERMAL CUTOFF, 92°C, 2A; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:92°C; Fuse Terminals:Blade; Holding Temperature:60°C RoHS Compliant: Yes
Description
FUSE, THERMAL CUTOFF, 92°C, 2A; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:92°C; Fuse Terminals:Blade; Holding Temperature:60°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal Cutoff, 92°C, 2A; Product Range Panasonic - 90R8631 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal Cutoff, 92°C, 2A; Product Range Panasonic
90R8631
Fuse, Thermal Cutoff, 92°C, 2A; Product Range Panasonic 90R8631
FUSE, THERMAL CUTOFF, 92°C, 2A; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:92°C; Fuse Terminals:Blade; Holding Temperature:60°C RoHS Compliant: Yes

FUSE, THERMAL CUTOFF, 92°C, 2A; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:92°C; Fuse Terminals:Blade; Holding Temperature:60°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90R8631
Product Name Fuse, Thermal Cutoff, 92°C, 2A; Product Range Panasonic
Cutoff Temperature 92 C (198 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - A1R - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details