Panasonic Fuse, Thermal, 115°C, 2A, 250Vac; Product Range Panasonic EYP-2BH115

Description
FUSE, THERMAL, 115°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:90°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 115°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 115°C, 2A, 250Vac; Product Range Panasonic - 90R8620 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 115°C, 2A, 250Vac; Product Range Panasonic
90R8620
Fuse, Thermal, 115°C, 2A, 250Vac; Product Range Panasonic 90R8620
FUSE, THERMAL, 115°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:90°C RoHS Compliant: Yes

FUSE, THERMAL, 115°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90R8620
Product Name Fuse, Thermal, 115°C, 2A, 250Vac; Product Range Panasonic
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Creep Action Thermal Protector - N-1 - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 130 C (266 F)
View Details
Thermal Cutoffs - A-20A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 0.0 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details