Panasonic Optics - Lenses EYL-GULF279

Description
LENS OPTICAL
Request a Quote Datasheet
Description
LENS OPTICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - EYL-GULF279-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
EYL-GULF279-ND
Optics - Lenses EYL-GULF279-ND
LENS OPTICAL

LENS OPTICAL

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
EYL-GULF279
LED Lighting Lenses EYL-GULF279
LED Lighting Lenses LD COLL Bare FL=4.00mm DIA=6.4mm

LED Lighting Lenses LD COLL Bare FL=4.00mm DIA=6.4mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number EYL-GULF279-ND EYL-GULF279
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796116 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8336 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers