Panasonic Thermal Interface Material, 90X180Mm; Thermal Conductivity Panasonic EYGS0918ZLX2

Description
THERMAL INTERFACE MATERIAL, 90X180MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE MATERIAL, 90X180MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, 90X180Mm; Thermal Conductivity Panasonic - 13AC3492 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, 90X180Mm; Thermal Conductivity Panasonic
13AC3492
Thermal Interface Material, 90X180Mm; Thermal Conductivity Panasonic 13AC3492
THERMAL INTERFACE MATERIAL, 90X180MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes

THERMAL INTERFACE MATERIAL, 90X180MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13AC3492
Product Name Thermal Interface Material, 90X180Mm; Thermal Conductivity Panasonic
Thermal Conductivity 400 W/m-K (231 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Thermal Pads - 607026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 9 W/m-K (5.2 BTU-ft/hr-ft²-F)
View Details
Highly Flexible Addition Cured Silicone Offers Low Thermal Resistance - MasterSil 151TC - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details