Panasonic Thermal Interface Material, 90X90Mm; Thermal Conductivity Panasonic EYGS0909ZLX2

Description
THERMAL INTERFACE MATERIAL, 90X90MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:90mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE MATERIAL, 90X90MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:90mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, 90X90Mm; Thermal Conductivity Panasonic - 13AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, 90X90Mm; Thermal Conductivity Panasonic
13AC3488
Thermal Interface Material, 90X90Mm; Thermal Conductivity Panasonic 13AC3488
THERMAL INTERFACE MATERIAL, 90X90MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:90mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes

THERMAL INTERFACE MATERIAL, 90X90MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:90mm; External Width:90mm; Product Range:EYGS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13AC3488
Product Name Thermal Interface Material, 90X90Mm; Thermal Conductivity Panasonic
Thermal Conductivity 400 W/m-K (231 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Copper Adhesion Promoters for IC Substrates - M-Speed HF - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
View Details