Panasonic Thermal Interface Material, 32X92Mm; Thermal Conductivity Panasonic EYGS0309ZLMF

Description
THERMAL INTERFACE MATERIAL, 32X92MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:92mm; External Width:32mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE MATERIAL, 32X92MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:92mm; External Width:32mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, 32X92Mm; Thermal Conductivity Panasonic - 13AC3457 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, 32X92Mm; Thermal Conductivity Panasonic
13AC3457
Thermal Interface Material, 32X92Mm; Thermal Conductivity Panasonic 13AC3457
THERMAL INTERFACE MATERIAL, 32X92MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:92mm; External Width:32mm; Product Range:EYGS RoHS Compliant: Yes

THERMAL INTERFACE MATERIAL, 32X92MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:92mm; External Width:32mm; Product Range:EYGS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13AC3457
Product Name Thermal Interface Material, 32X92Mm; Thermal Conductivity Panasonic
Thermal Conductivity 400 W/m-K (231 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Grease - 159254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
Use Temperature 392 F (200 C)
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 800HT6B - MacDermid Alpha Electronics Solutions
Specs
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
Features Electrically Conductive
View Details