Panasonic EYGA091207PM

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7123939 - RS Components, Ltd.
Corby, Northants, United Kingdom
These range of Panasonic PGS thermal graphite sheet is a very thin, synthetically-made, highly oriented graphite polymer film manufactured for thermal management/heat-sink applications. The PGS graphite sheets are particularly well-suited for use in constrained spaces or to provide supplemental heat-sinking to existing areas. With excellent thermal conductivity (2 to 4 times that of copper), Panasonic s PGS thermal graphite sheets are flexible (withstand repeated bending) and can be cut into customized shapes. Applications include cellular phones, DVC, DSC, PC and peripherals, pickup, semiconductor manufacturing equipment, and optical communications equipment. • PGS has high thermal conductivity, is energy-saving (does not use electricity) and is environmentally friendly (pure carbon). • Lightweight, flexes easily and is readily cut into custom shapes. • Especially useful for small portable applications in which space for airflow is limited. • PGS material is stable up to about 500°C and provides electro-magnetic shielding Dimensions = 115 x 90mm Thickness = 0.07mm Length = 115mm Width = 90mm Thermal Conductivity = 1000W/m·K Material = Graphite Self-Adhesive = Yes

These range of Panasonic PGS thermal graphite sheet is a very thin, synthetically-made, highly oriented graphite polymer film manufactured for thermal management/heat-sink applications. The PGS graphite sheets are particularly well-suited for use in constrained spaces or to provide supplemental heat-sinking to existing areas. With excellent thermal conductivity (2 to 4 times that of copper), Panasonic s PGS thermal graphite sheets are flexible (withstand repeated bending) and can be cut into customized shapes. Applications include cellular phones, DVC, DSC, PC and peripherals, pickup, semiconductor manufacturing equipment, and optical communications equipment.
• PGS has high thermal conductivity, is energy-saving (does not use electricity) and is environmentally friendly (pure carbon). • Lightweight, flexes easily and is readily cut into custom shapes. • Especially useful for small portable applications in which space for airflow is limited. • PGS material is stable up to about 500°C and provides electro-magnetic shielding
Dimensions = 115 x 90mm
Thickness = 0.07mm
Length = 115mm
Width = 90mm
Thermal Conductivity = 1000W/m·K
Material = Graphite
Self-Adhesive = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 7123939
Form / Shape Pad
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Conductive, Heat Resistant Epoxy - EP21TCHT-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Ripley™ - E 468-2-7-55F - ELANTAS PDG, Inc.
Specs
Substrate Compatibility Metal; Paper or Paperboard; Plastic
Form / Shape Liquid
Industry Aerospace; Automotive; Electric Power; OEM or Industrial
View Details
Non-Silicone Thermal Conductive Putty - N-Putty - Shiu Li Technology Co., Ltd
Specs
Features Thermally Conductive
Industry Electronics
Viscosity 15000 cP
View Details
 - 9156118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
Use Temperature -58 to 302 F (-50 to 150 C)
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
View Details