Panasonic Thermal Interface Film, Pgs, 50Um; Thermal Conductivity Panasonic EYGA091205RV

Description
THERMAL INTERFACE FILM, PGS, 50UM; Thermal Conductivity:1300W/m .K; Conductive Material:Graphite Sheet; Thickness:50µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE FILM, PGS, 50UM; Thermal Conductivity:1300W/m .K; Conductive Material:Graphite Sheet; Thickness:50µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Film, Pgs, 50Um; Thermal Conductivity Panasonic - 90Y9974 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Film, Pgs, 50Um; Thermal Conductivity Panasonic
90Y9974
Thermal Interface Film, Pgs, 50Um; Thermal Conductivity Panasonic 90Y9974
THERMAL INTERFACE FILM, PGS, 50UM; Thermal Conductivity:1300W/m .K; Conductive Material:Graphite Sheet; Thickness:50µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes

THERMAL INTERFACE FILM, PGS, 50UM; Thermal Conductivity:1300W/m.K; Conductive Material:Graphite Sheet; Thickness:50µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 90Y9974
Product Name Thermal Interface Film, Pgs, 50Um; Thermal Conductivity Panasonic
Thermal Conductivity 1300 W/m-K (751 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system - EP39MAOHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details