Panasonic Thermal Pad, Graphite, 140X140X2.5Mm; Thickness Panasonic EYG-TE0E0A25A

Description
THERMAL PAD, GRAPHITE, 140X140X2.5MM; Thickness:2.5mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, GRAPHITE, 140X140X2.5MM; Thickness:2.5mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Graphite, 140X140X2.5Mm; Thickness Panasonic - 39AH7155 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Graphite, 140X140X2.5Mm; Thickness Panasonic
39AH7155
Thermal Pad, Graphite, 140X140X2.5Mm; Thickness Panasonic 39AH7155
THERMAL PAD, GRAPHITE, 140X140X2.5MM; Thickness:2.5mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes

THERMAL PAD, GRAPHITE, 140X140X2.5MM; Thickness:2.5mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K; Thermal Impedance:-; Volume Resistivity:400000ohm-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 39AH7155
Product Name Thermal Pad, Graphite, 140X140X2.5Mm; Thickness Panasonic
Thermal Conductivity 13 W/m-K (7.51 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
New arrival thermal conductive silicone pad for PCB LED - SF500FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Industry Automotive; Electronics; Semiconductors, IC's
Dielectric Strength 533 kV/in (210 kV/cm)
Dielectric Constant 4.67
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details