Panasonic Thermal - Pads, Sheets - EYG-S0918ZLX2 EYG-S0918ZLX2

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1093166-EYG-S0918ZLX 2 Color: Gray Usage: Sheet Thickness: 0.0079" (0.200mm) Outline: 90.00mm x 180.00mm Material: Graphite Shape: Rectangle Thermal Conductivity: 20 W/m-K Categories: Fans, Thermal Management Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1093166-EYG-S0918ZLX 2 Color: Gray Usage: Sheet Thickness: 0.0079" (0.200mm) Outline: 90.00mm x 180.00mm Material: Graphite Shape: Rectangle Thermal Conductivity: 20 W/m-K Categories: Fans, Thermal Management Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal - Pads, Sheets - EYG-S0918ZLX2 - EYG-S0918ZLX2 - Win Source Electronics
Laguna Hills, CA, United States
Thermal - Pads, Sheets - EYG-S0918ZLX2
EYG-S0918ZLX2
Thermal - Pads, Sheets - EYG-S0918ZLX2 EYG-S0918ZLX2
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1093166-EYG-S0918ZLX 2 Color: Gray Usage: Sheet Thickness: 0.0079" (0.200mm) Outline: 90.00mm x 180.00mm Material: Graphite Shape: Rectangle Thermal Conductivity: 20 W/m-K Categories: Fans, Thermal Management Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1093166-EYG-S0918ZLX2
Color: Gray
Usage: Sheet
Thickness: 0.0079" (0.200mm)
Outline: 90.00mm x 180.00mm
Material: Graphite
Shape: Rectangle
Thermal Conductivity: 20 W/m-K
Categories: Fans, Thermal Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermal Compounds and Thermal Interface Materials
Product Number EYG-S0918ZLX2
Product Name Thermal - Pads, Sheets - EYG-S0918ZLX2
Thermal Conductivity 20 W/m-K (11.56 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Highly Thermal Conductive and Non-Flammable Non-Silicone Gel Sheet - SARCON ® NR-c - Fujipoly® America Corp.
Specs
Form / Shape Gel; Gap Filler, Foam in Place Gasket
Chemical System Acrylic
Gap Fill 0.0197 inch (0.5000 mm)
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details