Panasonic Fans, Thermal Management - Thermal - Pads, Sheets EYG-E0912XD9D

Description
Win Source Part Number: 1338408-EYG-E0912XD9 D Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: SSM Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Usage: Heat Dispersion and Transfer Standard Package: 10 Thickness: 0.118" (3.00mm) Outline: 115.00mm x 90.00mm Material: Graphite Shape: Rectangular Adhesive: Adhesive - One Side Backing, Carrier: Polyester Thermal Conductivity: 1.6W/m-K ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 3801.90.0000 Mfr: Panasonic Electronic Components Base Product Number: EYG-E0912 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338408-EYG-E0912XD9 D Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: SSM Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Usage: Heat Dispersion and Transfer Standard Package: 10 Thickness: 0.118" (3.00mm) Outline: 115.00mm x 90.00mm Material: Graphite Shape: Rectangular Adhesive: Adhesive - One Side Backing, Carrier: Polyester Thermal Conductivity: 1.6W/m-K ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 3801.90.0000 Mfr: Panasonic Electronic Components Base Product Number: EYG-E0912 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Pads, Sheets - EYG-E0912XD9D - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Pads, Sheets
EYG-E0912XD9D
Fans, Thermal Management - Thermal - Pads, Sheets EYG-E0912XD9D
Win Source Part Number: 1338408-EYG-E0912XD9 D Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: SSM Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Usage: Heat Dispersion and Transfer Standard Package: 10 Thickness: 0.118" (3.00mm) Outline: 115.00mm x 90.00mm Material: Graphite Shape: Rectangular Adhesive: Adhesive - One Side Backing, Carrier: Polyester Thermal Conductivity: 1.6W/m-K ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 3801.90.0000 Mfr: Panasonic Electronic Components Base Product Number: EYG-E0912 Product Status: Obsolete

Win Source Part Number: 1338408-EYG-E0912XD9D
Category: Fans, Thermal Management - Thermal - Pads, Sheets
Series: SSM
Type: Graphite-Pad, Sheet
Color: Gray
Package: Bulk
Usage: Heat Dispersion and Transfer
Standard Package: 10
Thickness: 0.118" (3.00mm)
Outline: 115.00mm x 90.00mm
Material: Graphite
Shape: Rectangular
Adhesive: Adhesive - One Side
Backing, Carrier: Polyester
Thermal Conductivity: 1.6W/m-K
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3801.90.0000
Mfr: Panasonic Electronic Components
Base Product Number: EYG-E0912
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermal Compounds and Thermal Interface Materials
Product Number EYG-E0912XD9D
Product Name Fans, Thermal Management - Thermal - Pads, Sheets
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details