The Pyrolytic Graphite Thermal Insulator PGS (part number 74R7578) is a high-performance thermal interface material designed for effective heat management in compact electronic applications. It features a thermal conductivity range of 700 to 1950 W/(m¬?K), significantly surpassing that of copper and aluminum, making it suitable for applications requiring efficient heat dissipation. This material is lightweight, with a specific gravity of 0.85 to 2.13 g/cm², and is flexible, allowing for easy customization and trimming to fit various shapes and sizes. It exhibits low thermal resistance and maintains its shape after attachment, which is beneficial for reducing stress on electronic components. The product is also RoHS compliant and has a high dielectric strength of 17 kVac/mm, making it safe for use in sensitive electronic environments. Recommended applications include smartphones, tablets, PCs, LED devices, and semiconductor manufacturing equipment. The PGS material can withstand temperatures up to 400 °C, ensuring reliability in high-heat scenarios.
PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:1700W/m
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 74R7578 |
| Product Name | Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic |
| Thermal Conductivity | 1700 W/m-K (982 BTU-ft/hr-ft²-F) |