Panasonic 5V 0.1A Inductor and Choke EXCX4CE900U

Description
Data Line Filter, 1 Function(s), 5V, 0.1A, ANTIMONY AND HALOGEN FREE, ROHS COMPLIANT PACKAGE-4 Product overview: EXCX4CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5V, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXCX4CE900U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Data Line Filter, 1 Function(s), 5V, 0.1A, ANTIMONY AND HALOGEN FREE, ROHS COMPLIANT PACKAGE-4 Product overview: EXCX4CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5V, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXCX4CE900U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V 0.1A Inductor and Choke - 839-EXCX4CE900U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.1A Inductor and Choke
839-EXCX4CE900U
5V 0.1A Inductor and Choke 839-EXCX4CE900U
Data Line Filter, 1 Function(s), 5V, 0.1A, ANTIMONY AND HALOGEN FREE, ROHS COMPLIANT PACKAGE-4 Product overview: EXCX4CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5V, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXCX4CE900U can be used for catalog matching and distributor lookup.

Data Line Filter, 1 Function(s), 5V, 0.1A, ANTIMONY AND HALOGEN FREE, ROHS COMPLIANT PACKAGE-4 Product overview: EXCX4CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5V, 0.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXCX4CE900U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 839-EXCX4CE900U
Product Name 5V 0.1A Inductor and Choke
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details