Panasonic Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic EXC-X4CT900X

Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CT Series; Impedance:90ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CT Series; Impedance:90ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2972 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2972
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2972
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CT Series; Impedance:90ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CT Series; Impedance:90ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2972
Product Name Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity - 88K2408 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line EMC Filters - RSHN-2016LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers