Panasonic 68 OHM Inductor and Choke EXC-ML32A680U

Description
FERRITE BEAD 68 OHM 1206 1LN Product overview: EXC-ML32A680U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML32A680U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 68 OHM 1206 1LN Product overview: EXC-ML32A680U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML32A680U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM Inductor and Choke - 841-EXC-ML32A680U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM Inductor and Choke
841-EXC-ML32A680U
68 OHM Inductor and Choke 841-EXC-ML32A680U
FERRITE BEAD 68 OHM 1206 1LN Product overview: EXC-ML32A680U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML32A680U can be used for catalog matching and distributor lookup.

FERRITE BEAD 68 OHM 1206 1LN Product overview: EXC-ML32A680U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML32A680U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.012Ohm, 3A, 1206; Ferrite Case Style Panasonic - 25M9343 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.012Ohm, 3A, 1206; Ferrite Case Style Panasonic
25M9343
Ferrite Bead, 0.012Ohm, 3A, 1206; Ferrite Case Style Panasonic 25M9343
FERRITE BEAD, 0.012OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:68ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.012OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:68ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.012Ohm, 3A, 1206, Full Reel; Ferrite Case Style Panasonic - 01X1684 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.012Ohm, 3A, 1206, Full Reel; Ferrite Case Style Panasonic
01X1684
Ferrite Bead, 0.012Ohm, 3A, 1206, Full Reel; Ferrite Case Style Panasonic 01X1684
FERRITE BEAD, 0.012OHM, 3A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:68ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.012OHM, 3A, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:68ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-EXC-ML32A680U 25M9343
Product Name 68 OHM Inductor and Choke Ferrite Bead, 0.012Ohm, 3A, 1206; Ferrite Case Style Panasonic
Mounting Option Surface Mount
Packing Method Tape & Reel (TR)
Impedance 68 ohms
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details