Panasonic 80 OHM Inductor and Choke EXC-ELSA39V

Description
FERRITE BEAD 80 OHM AXIAL 1LN Product overview: EXC-ELSA39V from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ELSA39V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 80 OHM AXIAL 1LN Product overview: EXC-ELSA39V from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ELSA39V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 OHM Inductor and Choke - 841-EXC-ELSA39V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-EXC-ELSA39V
80 OHM Inductor and Choke 841-EXC-ELSA39V
FERRITE BEAD 80 OHM AXIAL 1LN Product overview: EXC-ELSA39V from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ELSA39V can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM AXIAL 1LN Product overview: EXC-ELSA39V from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ELSA39V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic - 52W5078 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
52W5078
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic 52W5078
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9.3mm; Product Width:- RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9.3mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-EXC-ELSA39V 52W5078
Product Name 80 OHM Inductor and Choke Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
Mounting Option Through Hole
Packing Method Tape & Box (TB)
Impedance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details