Panasonic Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic EXC-ELDR35C

Description
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:90ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9mm; Product Width:3.8mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:90ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9mm; Product Width:3.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic - 55T6189 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic
55T6189
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic 55T6189
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:90ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9mm; Product Width:3.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:90ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9mm; Product Width:3.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 55T6189
Product Name Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic
Impedance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0450ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0603CS-27NXGLW - 1033804-0603CS-27NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers