Win Source Part Number: 1340170-BMB2A1000LN2
Category: Filters - Ferrite Beads and Chips
Series: BMB-L
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 350mA
Standard Package: 4,000
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Passive Product
Product Status: Obsolete
DC Resistance (DCR) (Max): 300mOhm
Ferrite Bead 1kΩ 0805 SMD 100MHz 350mA T/R Product overview: BMB2A1000LN2 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 350mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BMB2A1000LN2 can be used for catalog matching and distributor lookup.
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 350mA 300mOhm
FERRITE BEAD, 0.3OHM, 350mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:350mA; Product Range:BMB-L Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1340170-BMB2A1000LN2 | 841-BMB2A1000LN2 | A102197TR-ND | 01M7037 |
| Product Name | Filters - Ferrite Beads and Chips | SMD 100MHz 350mA Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.3Ohm, 350Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity |
| Core Material | Ferrite | |||
| DCR | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | |
| Rated DC Current | 350 milliamps | 350 milliamps | 350 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Impedance | 1000 ohms | 1000 ohms | 1000 ohms |